SL Power Electronics Corp. ACDC Desktop, Wall Adapters - MENB1010A0903F02 MENB1010A0903F02

Description
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Win Source Part Number: 773779-MENB1010A0903 F02 Series: MENB1010 Operating Temperature Range: 0°C ~ 40°C Approvals: CE, cURus Applications: Medical Power (Watts): 9.9W Voltage - Output: 9V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.243 lb (110.22g) Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 59" (1.50m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm) Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Win Source Part Number: 773779-MENB1010A0903 F02 Series: MENB1010 Operating Temperature Range: 0°C ~ 40°C Approvals: CE, cURus Applications: Medical Power (Watts): 9.9W Voltage - Output: 9V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.243 lb (110.22g) Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 59" (1.50m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm) Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACDC Desktop, Wall Adapters - MENB1010A0903F02 - 773779-MENB1010A0903F02 - Win Source Electronics
Laguna Hills, CA, United States
ACDC Desktop, Wall Adapters - MENB1010A0903F02
773779-MENB1010A0903F02
ACDC Desktop, Wall Adapters - MENB1010A0903F02 773779-MENB1010A0903F02
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Win Source Part Number: 773779-MENB1010A0903 F02 Series: MENB1010 Operating Temperature Range: 0°C ~ 40°C Approvals: CE, cURus Applications: Medical Power (Watts): 9.9W Voltage - Output: 9V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Weight: 0.243 lb (110.22g) Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW (Maximum) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: IEC 320-C14 Cord Length: 59" (1.50m) Categories: Power Supplies - External/Internal (Off-Board) Dimension: 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm) Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands
Win Source Part Number: 773779-MENB1010A0903F02
Series: MENB1010
Operating Temperature Range: 0°C ~ 40°C
Approvals: CE, cURus
Applications: Medical
Power (Watts): 9.9W
Voltage - Output: 9V
Voltage - Input: 100 ~ 240 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Weight: 0.243 lb (110.22g)
Efficiency: Level V
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 300mW (Maximum)
Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: IEC 320-C14
Cord Length: 59" (1.50m)
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm)
Current - Output (Maximum): 1.1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 773779-MENB1010A0903F02
Product Name ACDC Desktop, Wall Adapters - MENB1010A0903F02
Output Power 9.9 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ - 161449-3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details