Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ 3BR4765JZ

Description
Manufacturer: Infineon Technologies Win Source Part Number: 161449-3BR4765JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 26W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 161449-3BR4765JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 26W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ - 161449-3BR4765JZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ
161449-3BR4765JZ
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ 161449-3BR4765JZ
Manufacturer: Infineon Technologies Win Source Part Number: 161449-3BR4765JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 26W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 161449-3BR4765JZ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 26W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: PG-DIP-7
Supply Voltage - Operating: 10.5 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 161449-3BR4765JZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ
Package Type DIP; Other; PG-DIP-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1070158-LM50-20B15 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 51 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details