SL Power Electronics Corp. Power Supply; 4; 100 W (Continuous); 5 V; 24 V; -15 V; 15 V; 0 to 50 degC GPM130E

Description
100 W (Continuous) , GPM130 Medical Global Switching Power Supply 100 Watt convection, 130 Watt with 26 CFM fan cooling. Overall Dimensions: 8.5" × 4.5" × 2.0". Weight: 2.3 lbs. Features: Wide-Range AC Input 85-264 VAC Two-Year Warranty Approved to UL2601-1, IEC601-1 and CSA22.2 No.601 Conducted EMI Exceeds FCC Class B and CISPR 11 Class B Marked to LVD
Description
100 W (Continuous) , GPM130 Medical Global Switching Power Supply 100 Watt convection, 130 Watt with 26 CFM fan cooling. Overall Dimensions: 8.5" × 4.5" × 2.0". Weight: 2.3 lbs. Features: Wide-Range AC Input 85-264 VAC Two-Year Warranty Approved to UL2601-1, IEC601-1 and CSA22.2 No.601 Conducted EMI Exceeds FCC Class B and CISPR 11 Class B Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 4; 100 W (Continuous); 5 V; 24 V; -15 V; 15 V; 0 to 50 degC - 70152107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 4; 100 W (Continuous); 5 V; 24 V; -15 V; 15 V; 0 to 50 degC
70152107
Power Supply; 4; 100 W (Continuous); 5 V; 24 V; -15 V; 15 V; 0 to 50 degC 70152107
100 W (Continuous) , GPM130 Medical Global Switching Power Supply 100 Watt convection, 130 Watt with 26 CFM fan cooling. Overall Dimensions: 8.5" × 4.5" × 2.0". Weight: 2.3 lbs. Features: Wide-Range AC Input 85-264 VAC Two-Year Warranty Approved to UL2601-1, IEC601-1 and CSA22.2 No.601 Conducted EMI Exceeds FCC Class B and CISPR 11 Class B Marked to LVD

100 W (Continuous) , GPM130 Medical Global Switching Power Supply
100 Watt convection, 130 Watt with 26 CFM fan cooling. Overall Dimensions: 8.5" × 4.5" × 2.0". Weight: 2.3 lbs.
Features:

  • Wide-Range AC Input 85-264 VAC
  • Two-Year Warranty
  • Approved to UL2601-1, IEC601-1 and CSA22.2 No.601
  • Conducted EMI Exceeds FCC Class B and CISPR 11 Class B
  • Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152107
Product Name Power Supply; 4; 100 W (Continuous); 5 V; 24 V; -15 V; 15 V; 0 to 50 degC
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1127-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details