CENB1060A4803F01 -- ITE SWITCH-MODE 60 WATT POWER SUPPLY
SL Power Electronics Corp.ITE Switch-Mode 60 Watt Power SupplyCENB1060A4803F01
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
SL Power Electronics Corp.
Done
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Datasheet Summary Powered by GS/AI
The CENB1060A4803F01 is a 60 Watt switch-mode power supply designed for industrial and information technology equipment applications. It features a universal input voltage range of 100-240VAC and complies with EISA2007, CEC Efficiency Level V, and EU (EC) No 278/2009 Phase II standards. The power supply offers a single output voltage of 48V with a maximum output current of 1.30A and a ripple voltage of 480mV.
This model is housed in an impact-resistant polycarbonate enclosure and has a low no-load power consumption of less than 0.5W. It includes built-in protections such as hiccup mode for overload and short circuit conditions. The operating temperature range is from 0°C to 40°C, and it can withstand a storage temperature range of -30°C to +85°C. The power supply is also designed to meet various safety standards, including UL/EN60950-1, and has an MTBF of over 100,000 hours.
Engineers may find this product suitable for applications requiring reliable power supply solutions with robust performance in challenging environments.
Datasheet Summary Powered by GS/AI
The CENB1060A4803F01 is a 60 Watt switch-mode power supply designed for industrial and information technology equipment applications. It features a universal input voltage range of 100-240VAC and complies with EISA2007, CEC Efficiency Level V, and EU (EC) No 278/2009 Phase II standards. The power supply offers a single output voltage of 48V with a maximum output current of 1.30A and a ripple voltage of 480mV.
This model is housed in an impact-resistant polycarbonate enclosure and has a low no-load power consumption of less than 0.5W. It includes built-in protections such as hiccup mode for overload and short circuit conditions. The operating temperature range is from 0°C to 40°C, and it can withstand a storage temperature range of -30°C to +85°C. The power supply is also designed to meet various safety standards, including UL/EN60950-1, and has an MTBF of over 100,000 hours.
Engineers may find this product suitable for applications requiring reliable power supply solutions with robust performance in challenging environments.
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.