The 1N6837LL is a hermetic, high-voltage diode designed for high reverse voltage applications with a working reverse voltage of 5000 V and an average forward rectified current of 0.75 A. It features formed leads and has a maximum junction temperature of 175 °C. The diode exhibits a reverse recovery time of 30 ns and a typical junction capacitance of 16 pF at 50 VDC. Its thermal resistance is 5.0 °C/W, and it maintains a forward voltage drop of 20 V at 0.50 A and 25 °C. Physical dimensions are 0.390 in. (9.91 mm) in length and 0.260 in. (6.60 mm) in maximum body diameter.
Tabbed, molded, and formed lead diodes.
Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 1N6837LL |
| Product Name | Surface Mount High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Formed-Lead |
| VF | 12 volts |