Skyworks Solutions, Inc. Circulators/Isolators SKYFR-000821

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - SKYFR-000821 - Richardson RFPD
Geneva, IL, United States
Circulators/Isolators
SKYFR-000821
Circulators/Isolators SKYFR-000821
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number SKYFR-000821
Product Name Circulators/Isolators
Unlock Full Specs
to access all available technical data

Similar Products

2400-2500 MHz Single Junction Robust Lead Circulator - SKYFR-000892 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 2400 to 2500 MHz
Isolation 23 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6075F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
FERRITE ISOLATORS & CIRCULATORS SMA CONNECTORIZED UNITS - C620C-C-CW - Southern Microwave, Inc.
Specs
Component Circulator
Frequency Range: 5900 to 6500 MHz
Isolation 20 dB
View Details