Skyworks Solutions, Inc. Circulators/Isolators SKYFR-000769

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - SKYFR-000769 - Richardson RFPD
Geneva, IL, United States
Circulators/Isolators
SKYFR-000769
Circulators/Isolators SKYFR-000769
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number SKYFR-000769
Product Name Circulators/Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
1200-1400 MHz Single Junction Drop-In Circulator - MAFR-000578-000001 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1200 to 1400 MHz
Isolation 20 dB
View Details
2 suppliers
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Precision Junction Circulator - QJY - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Component Circulator
Configuration Waveguide
Frequency Range: 18000 to 110000 MHz
View Details