Skyworks Solutions, Inc. Circulators/Isolators SKYFR-000733

Description
The SKYFR-000733 is a single-junction, surface mount isolator designed for wireless infrastructure applications. It operates over the frequency range of 2095 MHz to 2185 MHz. Insertion loss is less than 0.25 dB over an operating temperature range of –40 °C to +105 °C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - SKYFR-000733 - Richardson RFPD
Geneva, IL, United States
Circulators/Isolators
SKYFR-000733
Circulators/Isolators SKYFR-000733
The SKYFR-000733 is a single-junction, surface mount isolator designed for wireless infrastructure applications. It operates over the frequency range of 2095 MHz to 2185 MHz. Insertion loss is less than 0.25 dB over an operating temperature range of –40 °C to +105 °C.

The SKYFR-000733 is a single-junction, surface mount isolator designed for wireless infrastructure applications. It operates over the frequency range of 2095 MHz to 2185 MHz. Insertion loss is less than 0.25 dB over an operating temperature range of –40 °C to +105 °C.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number SKYFR-000733
Product Name Circulators/Isolators
Component Isolator
Package Size 0.98 x 0.98 x 0.39
Frequency Range: 2095 to 2185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2500 MHz Single Junction Robust Lead Circulator - SKYFR-000892 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 2400 to 2500 MHz
Isolation 23 dB
View Details
SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Microwave Circulators/Isolators -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Component Isolator; Circulator
Configuration Waveguide
View Details