Skyworks Solutions, Inc. 6 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85798-11

Description
The SKY85798-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote
Description
The SKY85798-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85798-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85798-11
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85798-11
The SKY85798-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

The SKY85798-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems.
The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85798-11
Product Name 6 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details
RF Amplifiers - ABA3100RS3P1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details
Specs
Applications RF Microwave
View Details