Skyworks Solutions, Inc. 5 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85797-11

Description
The SKY85797-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote
Description
The SKY85797-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85797-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85797-11
5 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85797-11
The SKY85797-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems. The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

The SKY85797-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 (802.11be) applications and systems.
The device is provided in a compact, 16-pin, 3.0 x 3.0 mm MCM package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85797-11
Product Name 5 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
RF Amplifiers - 863-1269-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 1500 to 2400 MHz
View Details
3 suppliers