Skyworks Solutions, Inc. Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85794-11

Description
The SKY85794-11 is a highly integrated, 5 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power 802.11be applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.
Request a Quote
Description
The SKY85794-11 is a highly integrated, 5 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power 802.11be applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications - SKY85794-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications
SKY85794-11
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85794-11
The SKY85794-11 is a highly integrated, 5 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power 802.11be applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.

The SKY85794-11 is a highly integrated, 5 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power 802.11be applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact 24-pin 3 x 5 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85794-11
Product Name Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0861DRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
2 suppliers
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details