Skyworks Solutions, Inc. WiFi 6E High-Power WLAN Front-End Module SKY85784-11

Description
The SKY85784-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 6E applications and systems. The device is provided in a compact, 24-pin 3 x 5 mm package, which may reduce the front-end board space by more than 50 percent.
Request a Quote
Description
The SKY85784-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 6E applications and systems. The device is provided in a compact, 24-pin 3 x 5 mm package, which may reduce the front-end board space by more than 50 percent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi 6E High-Power WLAN Front-End Module - SKY85784-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
WiFi 6E High-Power WLAN Front-End Module
SKY85784-11
WiFi 6E High-Power WLAN Front-End Module SKY85784-11
The SKY85784-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 6E applications and systems. The device is provided in a compact, 24-pin 3 x 5 mm package, which may reduce the front-end board space by more than 50 percent.

The SKY85784-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 6E applications and systems.
The device is provided in a compact, 24-pin 3 x 5 mm package, which may reduce the front-end board space by more than 50 percent.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85784-11
Product Name WiFi 6E High-Power WLAN Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7123HM41P8 - 744509-AWB7123HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
RF Amplifiers - 863-2123-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n/ac
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
RF Amplifiers - 863-1070-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, ISM
Frequency Range 400 to 6000 MHz
View Details
2 suppliers
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details