Skyworks Solutions, Inc. 5 GHz 1024 QAM WLAN Front-End Module SKY85772-11

Description
The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz 1024 QAM WLAN Front-End Module - SKY85772-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz 1024 QAM WLAN Front-End Module
SKY85772-11
5 GHz 1024 QAM WLAN Front-End Module SKY85772-11
The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems.
An integrated power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85772-11
Product Name 5 GHz 1024 QAM WLAN Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58085-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 62-pad
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details
RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-MCM (7x7)
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers