Skyworks Solutions, Inc. 5 GHz WLAN Front-End Module SKY85711-21

Description
Please note: SKY85711-21 is being discontinued and is not recommended for new designs. The suggested replacement is sky85712-21 The SKY85711-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY85711-21 is being discontinued and is not recommended for new designs. The suggested replacement is sky85712-21 The SKY85711-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Front-End Module - SKY85711-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Front-End Module
SKY85711-21
5 GHz WLAN Front-End Module SKY85711-21
Please note: SKY85711-21 is being discontinued and is not recommended for new designs. The suggested replacement is sky85712-21 The SKY85711-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Please note: SKY85711-21 is being discontinued and is not recommended for new designs. The suggested replacement is sky85712-21

The SKY85711-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85711-21
Product Name 5 GHz WLAN Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details
Specs
Applications RF Microwave
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers