Skyworks Solutions, Inc. 5 GHz 802.11ac WLAN Front-end Module SKY85709-11

Description
The SKY85709-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85709-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz 802.11ac WLAN Front-end Module - SKY85709-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz 802.11ac WLAN Front-end Module
SKY85709-11
5 GHz 802.11ac WLAN Front-end Module SKY85709-11
The SKY85709-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

The SKY85709-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V.
An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85709-11
Product Name 5 GHz 802.11ac WLAN Front-end Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2568L-R - 028214-SE2568L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
RF Amplifiers - 863-1061-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DBS, HLAN, WLAN
Frequency Range 0.0 to 12000 MHz
View Details
3 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5512L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
RF & MW Power Amplifier - SE2604L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers