Skyworks Solutions, Inc. 5 GHz WLAN Front-end Module SKY85702-11

Description
Please note: SKY85702-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 The SKY85702-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
Request a Quote
Description
Please note: SKY85702-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 The SKY85702-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Front-end Module - SKY85702-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Front-end Module
SKY85702-11
5 GHz WLAN Front-end Module SKY85702-11
Please note: SKY85702-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11 The SKY85702-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.

Please note: SKY85702-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85709-11

The SKY85702-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. The device operates from a single supply voltage of 3.6 V.
An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85702-11
Product Name 5 GHz WLAN Front-end Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details
RF Amplifiers - 863-1262-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 0.0 to 9000 MHz
View Details
3 suppliers
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers
Dual Band 802.11a/g/n/ac Wireless LAN Front End - SE5516A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details