Skyworks Solutions, Inc. Skyworks ICE™ 6 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85630-11

Description
The SKY85630-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a low-noise amplifier (LNA) with high-gain, low-gain and bypass mode, and a power amplifier (PA) intended for high power Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.
Request a Quote
Description
The SKY85630-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a low-noise amplifier (LNA) with high-gain, low-gain and bypass mode, and a power amplifier (PA) intended for high power Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 6 GHz High Power Front-end Module for Wi-Fi® 7 Applications - SKY85630-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 6 GHz High Power Front-end Module for Wi-Fi® 7 Applications
SKY85630-11
Skyworks ICE™ 6 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85630-11
The SKY85630-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a low-noise amplifier (LNA) with high-gain, low-gain and bypass mode, and a power amplifier (PA) intended for high power Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.

The SKY85630-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a low-noise amplifier (LNA) with high-gain, low-gain and bypass mode, and a power amplifier (PA) intended for high power Wi-Fi 7 applications and systems.
The device is provided in a compact, 24-pin package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85630-11
Product Name Skyworks ICE™ 6 GHz High Power Front-end Module for Wi-Fi® 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers