Skyworks Solutions, Inc. SKY85601-21: 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier SKY85601-21

Description
Please note: SKY85601-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85610-11 The SKY85601-21 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) with high linearity in the transmit mode. The SKY85601-21 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote
Description
Please note: SKY85601-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85610-11 The SKY85601-21 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) with high linearity in the transmit mode. The SKY85601-21 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKY85601-21: 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier - SKY85601-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKY85601-21: 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier
SKY85601-21
SKY85601-21: 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier SKY85601-21
Please note: SKY85601-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85610-11 The SKY85601-21 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) with high linearity in the transmit mode. The SKY85601-21 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

Please note: SKY85601-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85610-11

The SKY85601-21 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) with high linearity in the transmit mode.
The SKY85601-21 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components.
The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY85601-21
325126-SKY85601-21
RF Amplifiers - SKY85601-21 325126-SKY85601-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325126-SKY85601-21 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325126-SKY85601-21
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY85601-21
RF and Wireless - RF Amplifiers SKY85601-21
5GHZ LNA-SW FEM IN 2.5X2.5X0.9MM

5GHZ LNA-SW FEM IN 2.5X2.5X0.9MM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY85601-21 325126-SKY85601-21 SKY85601-21
Product Name SKY85601-21: 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier RF Amplifiers - SKY85601-21 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Analog Amplifier - Si8922AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details