Skyworks Solutions, Inc. Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85501-11

Description
The SKY85501-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower 802.11be applications and systems. The device is provided in a 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote
Description
The SKY85501-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower 802.11be applications and systems. The device is provided in a 16-pin, 3.0 x 3.0 mm MCM package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications - SKY85501-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications
SKY85501-11
Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications SKY85501-11
The SKY85501-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower 802.11be applications and systems. The device is provided in a 16-pin, 3.0 x 3.0 mm MCM package.

The SKY85501-11 is a highly integrated, front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower 802.11be applications and systems.
The device is provided in a 16-pin, 3.0 x 3.0 mm MCM package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85501-11
Product Name Skyworks ICE™ 5 GHz High Power Front-end Module for Wi-Fi® 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7128P8 - 803245-AWB7128P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2545 to 2690 MHz
Minimum Gain 28 dB
View Details
3 suppliers
RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
5 suppliers
Specs
Applications RF Microwave
View Details