Skyworks Solutions, Inc. 860 – 960 MHz, 0.5 W High Power Power Amplifier SKY65170-21

Description
Please note: SKY65170-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 Skyworks SKY65170-21 is a fully-matched, 0.5 W Power Amplifier (PA) with high efficiency, designed for use in the 860 to 960 MHz band. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. This process allows for single supply operation while maintaining high efficiency and good linearity.
Request a Quote
Description
Please note: SKY65170-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 Skyworks SKY65170-21 is a fully-matched, 0.5 W Power Amplifier (PA) with high efficiency, designed for use in the 860 to 960 MHz band. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. This process allows for single supply operation while maintaining high efficiency and good linearity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
860 – 960 MHz, 0.5 W High Power Power Amplifier
SKY65170-21
860 – 960 MHz, 0.5 W High Power Power Amplifier SKY65170-21
Please note: SKY65170-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 Skyworks SKY65170-21 is a fully-matched, 0.5 W Power Amplifier (PA) with high efficiency, designed for use in the 860 to 960 MHz band. The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. This process allows for single supply operation while maintaining high efficiency and good linearity.

Please note: SKY65170-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21

Skyworks SKY65170-21 is a fully-matched, 0.5 W Power Amplifier (PA) with high efficiency, designed for use in the 860 to 960 MHz band.
The device is fabricated using Skyworks high reliability Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. This process allows for single supply operation while maintaining high efficiency and good linearity.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY65170-21
RF and Wireless - RF Amplifiers SKY65170-21
IC AMP CDMA 860MHZ-960MHZ 20MCM

IC AMP CDMA 860MHZ-960MHZ 20MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65170-21 SKY65170-21
Product Name 860 – 960 MHz, 0.5 W High Power Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz 860 to 960 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
RF Amplifiers - 863-1358-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers