Skyworks Solutions, Inc. 2.4 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85358-11

Description
The SKY85358-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz singlepole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact LGA package.
Request a Quote
Description
The SKY85358-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz singlepole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact LGA package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85358-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85358-11
2.4 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85358-11
The SKY85358-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz singlepole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact LGA package.

The SKY85358-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz singlepole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for Wi-Fi 7 (802.11be) applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact LGA package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85358-11
Product Name 2.4 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - AWB7138P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 791 to 821 MHz
Maximum Gain 31 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details