Skyworks Solutions, Inc. Skyworks ICE™ Technology 2 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85355-11

Description
The SKY85355-11 is a highly integrated, 2.4 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 7 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.
Request a Quote
Description
The SKY85355-11 is a highly integrated, 2.4 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 7 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ Technology 2 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85355-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ Technology 2 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85355-11
Skyworks ICE™ Technology 2 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85355-11
The SKY85355-11 is a highly integrated, 2.4 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 7 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm package.

The SKY85355-11 is a highly integrated, 2.4 GHz frontend module (FEM) incorporating a transmit/receive (T/R) switch, a high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 7 applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact 24-pin 3 x 5 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85355-11
Product Name Skyworks ICE™ Technology 2 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA1206RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details