Skyworks Solutions, Inc. 2.4 GHz, 256 QAM Front-End Module for WLAN/ and Port Suitable for Bluetooth® Applications SKY85302-11

Description
The SKY85302-11 is a complete 802.11ac WLAN RF front-end module (FEM) with support for a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, LNA, and single-pole, triple-throw (SP3T) switch. The SKY85302-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85302-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85302-11 is a complete 802.11ac WLAN RF front-end module (FEM) with support for a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, LNA, and single-pole, triple-throw (SP3T) switch. The SKY85302-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85302-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 256 QAM Front-End Module for WLAN/ and Port Suitable for Bluetooth® Applications - SKY85302-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 256 QAM Front-End Module for WLAN/ and Port Suitable for Bluetooth® Applications
SKY85302-11
2.4 GHz, 256 QAM Front-End Module for WLAN/ and Port Suitable for Bluetooth® Applications SKY85302-11
The SKY85302-11 is a complete 802.11ac WLAN RF front-end module (FEM) with support for a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, LNA, and single-pole, triple-throw (SP3T) switch. The SKY85302-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85302-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

The SKY85302-11 is a complete 802.11ac WLAN RF front-end module (FEM) with support for a port suitable for Bluetooth® signals. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, LNA, and single-pole, triple-throw (SP3T) switch.
The SKY85302-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications).
The SKY85302-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85302-11
Product Name 2.4 GHz, 256 QAM Front-End Module for WLAN/ and Port Suitable for Bluetooth® Applications
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Low Band Tx-Rx Front-End Module for 3G/ 4G/5G Applications with Low Band/High Band 2G - SKY5A3043 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 56-pad
View Details
RF Amplifiers - AWB7222P8 - 862696-AWB7222P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
5 suppliers
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details