Skyworks Solutions, Inc. 2.4 GHz, 256 QAM Front-End Module for WLAN and Bluetooth® Applications SKY85300-21

Description
Please note: SKY85300-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85310-21 The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY85300-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85310-21 The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 256 QAM Front-End Module for WLAN and Bluetooth® Applications - SKY85300-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 256 QAM Front-End Module for WLAN and Bluetooth® Applications
SKY85300-21
2.4 GHz, 256 QAM Front-End Module for WLAN and Bluetooth® Applications SKY85300-21
Please note: SKY85300-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85310-21 The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Please note: SKY85300-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85310-21

The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a port suitable for Bluetooth® signals. The device provides all functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch.
The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications).
The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85300-21
Product Name 2.4 GHz, 256 QAM Front-End Module for WLAN and Bluetooth® Applications
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6625BRM45Q7 - 862716-AWT6625BRM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Power Amplifier for 802.11a WLAN Applications - SKY65137-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
4 suppliers
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7238 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 820 MHz
View Details