Skyworks Solutions, Inc. 2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier SKY85216-11

Description
The SKY85216-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85216-11 operates at 5 V and draws 31 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote
Description
The SKY85216-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85216-11 operates at 5 V and draws 31 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier - SKY85216-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier
SKY85216-11
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier SKY85216-11
The SKY85216-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks. The SKY85216-11 operates at 5 V and draws 31 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

The SKY85216-11 is an integrated, single-pole double-throw (SPDT) switch with a low-noise amplifier (LNA) intended for wireless applications. The device has a low noise figure (NF) and offers the ability to add custom filtering between the switch and LNA blocks.
The SKY85216-11 operates at 5 V and draws 31 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive.
The FEM is manufactured in a compact, 2.3 x 2.3 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85216-11
Product Name 2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA3754Q9 - 909191-ACA3754Q9 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
RF & MW Power Amplifier - SE2576L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 33 dB
View Details
4 suppliers