SKY85216-11 -- RF AND WIRELESS - RF SWITCHES
Skyworks Solutions, Inc.
RF and Wireless - RF Switches
SKY85216-11
Description
EVALUATION BOARD/KIT
Description
EVALUATION BOARD/KIT
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SKY85216-11 |
|
Product Name
|
RF and Wireless - RF Switches |
|
Frequency Range
|
2400 to 2500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
0.0 to 40000 MHz
Type
Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
Crane Aerospace & Electronics
Frequency Range
6000 to 18000 MHz
Insertion Loss
1.75 dB
Isolation
25 dB
View Details
Package Type
Surface Mount; 24-WFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
5 to 6000 MHz
View Details