Skyworks Solutions, Inc. 2.4 GHz, 802.11ac Switch/Low-Noise Amplifier Front End SKY85207-11

Description
The SKY85207-11 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and applications that are suitable for Bluetooth®. The SKY85207-11 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.
Request a Quote Datasheet
Description
The SKY85207-11 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and applications that are suitable for Bluetooth®. The SKY85207-11 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 802.11ac Switch/Low-Noise Amplifier Front End - SKY85207-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 802.11ac Switch/Low-Noise Amplifier Front End
SKY85207-11
2.4 GHz, 802.11ac Switch/Low-Noise Amplifier Front End SKY85207-11
The SKY85207-11 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and applications that are suitable for Bluetooth®. The SKY85207-11 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.

The SKY85207-11 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN transmit, and applications that are suitable for Bluetooth®.
The SKY85207-11 is provided in a small Dual Flat No-Lead (DFN) 8-pin, 1.5 x 1.5 mm package.

Supplier's Site
RF Amplifiers - 863-SKY85207-11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11n/ac 2.4GHz 8-DFN (1.5x1.5)

RF Amplifier IC 802.11n/ac 2.4GHz 8-DFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - SKY85207-11 - 895285-SKY85207-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY85207-11
895285-SKY85207-11
RF Amplifiers - SKY85207-11 895285-SKY85207-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895285-SKY85207-11 Features: RF Amplifier IC 802.11n/ac 2.4GHz 8-DFN (1.5x1.5) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Family Name: SKY85207 Categories: RF/IF and RFID Case / Package: 8-DFN (1.5x1.5) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 17 Weeks

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895285-SKY85207-11
Features: RF Amplifier IC 802.11n/ac 2.4GHz 8-DFN (1.5x1.5)
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY85207
Categories: RF/IF and RFID
Case / Package: 8-DFN (1.5x1.5)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 17 Weeks

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY85207-11
RF and Wireless - RF Amplifiers SKY85207-11
IC RF AMP 802.11N/AC 2.4GHZ 8DFN

IC RF AMP 802.11N/AC 2.4GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY85207-11 863-SKY85207-11TR-ND 895285-SKY85207-11 SKY85207-11
Product Name 2.4 GHz, 802.11ac Switch/Low-Noise Amplifier Front End RF Amplifiers RF Amplifiers - SKY85207-11 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2400 to 2500 MHz 2400 MHz 2400 MHz
Package Type Surface Mount; Plugin; DFN, 8-pin Surface Mount; 8-XFDFN Surface Mount; 8-DFN (1.5x1.5)
Applications 802.11n/ac RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Isolated Analog Amplifier - Si8921BD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details