Skyworks Solutions, Inc. RF and Wireless - RF Amplifiers SKY78163-11

Description
IC M ODULE RF
Description
IC M ODULE RF

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
SKY78163-11
RF and Wireless - RF Amplifiers SKY78163-11
IC M ODULE RF

IC M ODULE RF

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number SKY78163-11
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details