Skyworks Solutions, Inc. SkyOne® Ultra Front-End Module for WCDMA / LTE Bands 26, 8, 12, 20, 28A, 28B, and GSM/EDGE 850/900 MHz SKY78042

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY78042 SkyOne® Ultra, a hybrid, multimode multiband (MMMB) Front-End Module (FEM), supports 2.5G, 3G/4G and CDMA handsets, and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, separate WCDMA blocks operating in the low bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports internally matched to 50 ohms minimize the need for external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78042 new compact architecture supports the GSM850 and EGSM900 bands, as well as 2.5G Class 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78042 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP including bands 8 and 26, and operates at different power modes. The module is fully controllable via a MIPI/RFFE serial interface. LTE: The SKY78042 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78042 integrated Duplexers, RX SAWs, and the 1P8T switch support simultaneous Downlink Carrier Aggregation for additional Rx data rate and provide 2G/3G/4G Rx paths from antenna to LNA port of RFIC. Carrier Aggregation (CA) requirements for noise and harmonics are designed-in for best de-sense performance. Additionally, GPS and LB/HB WiFi coexistence are also designed-in for exceptional support to maintain all radio performance, even in user scenarios of simultaneous use. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard traces (high Tx–Rx isolation) inside module mitigate de-sense problems and enhance sensitivity performance. TRx and Rx Ports: The SKY78042 provides two TRx ports.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY78042 SkyOne® Ultra, a hybrid, multimode multiband (MMMB) Front-End Module (FEM), supports 2.5G, 3G/4G and CDMA handsets, and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, separate WCDMA blocks operating in the low bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports internally matched to 50 ohms minimize the need for external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78042 new compact architecture supports the GSM850 and EGSM900 bands, as well as 2.5G Class 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78042 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP including bands 8 and 26, and operates at different power modes. The module is fully controllable via a MIPI/RFFE serial interface. LTE: The SKY78042 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78042 integrated Duplexers, RX SAWs, and the 1P8T switch support simultaneous Downlink Carrier Aggregation for additional Rx data rate and provide 2G/3G/4G Rx paths from antenna to LNA port of RFIC. Carrier Aggregation (CA) requirements for noise and harmonics are designed-in for best de-sense performance. Additionally, GPS and LB/HB WiFi coexistence are also designed-in for exceptional support to maintain all radio performance, even in user scenarios of simultaneous use. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard traces (high Tx–Rx isolation) inside module mitigate de-sense problems and enhance sensitivity performance. TRx and Rx Ports: The SKY78042 provides two TRx ports.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Ultra Front-End Module for WCDMA / LTE Bands 26, 8, 12, 20, 28A, 28B, and GSM/EDGE 850/900 MHz - SKY78042 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Ultra Front-End Module for WCDMA / LTE Bands 26, 8, 12, 20, 28A, 28B, and GSM/EDGE 850/900 MHz
SKY78042
SkyOne® Ultra Front-End Module for WCDMA / LTE Bands 26, 8, 12, 20, 28A, 28B, and GSM/EDGE 850/900 MHz SKY78042
Please note: this product is being discontinued and is not recommended for new designs. The SKY78042 SkyOne® Ultra, a hybrid, multimode multiband (MMMB) Front-End Module (FEM), supports 2.5G, 3G/4G and CDMA handsets, and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, separate WCDMA blocks operating in the low bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports internally matched to 50 ohms minimize the need for external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78042 new compact architecture supports the GSM850 and EGSM900 bands, as well as 2.5G Class 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78042 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP including bands 8 and 26, and operates at different power modes. The module is fully controllable via a MIPI/RFFE serial interface. LTE: The SKY78042 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78042 integrated Duplexers, RX SAWs, and the 1P8T switch support simultaneous Downlink Carrier Aggregation for additional Rx data rate and provide 2G/3G/4G Rx paths from antenna to LNA port of RFIC. Carrier Aggregation (CA) requirements for noise and harmonics are designed-in for best de-sense performance. Additionally, GPS and LB/HB WiFi coexistence are also designed-in for exceptional support to maintain all radio performance, even in user scenarios of simultaneous use. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard traces (high Tx–Rx isolation) inside module mitigate de-sense problems and enhance sensitivity performance. TRx and Rx Ports: The SKY78042 provides two TRx ports.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY78042 SkyOne® Ultra, a hybrid, multimode multiband (MMMB) Front-End Module (FEM), supports 2.5G, 3G/4G and CDMA handsets, and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, separate WCDMA blocks operating in the low bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports internally matched to 50 ohms minimize the need for external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold.
GSM / EDGE: The SKY78042 new compact architecture supports the GSM850 and EGSM900 bands, as well as 2.5G Class 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation.
WCDMA: The SKY78042 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP including bands 8 and 26, and operates at different power modes. The module is fully controllable via a MIPI/RFFE serial interface.
LTE: The SKY78042 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency.
Receiver Section: The SKY78042 integrated Duplexers, RX SAWs, and the 1P8T switch support simultaneous Downlink Carrier Aggregation for additional Rx data rate and provide 2G/3G/4G Rx paths from antenna to LNA port of RFIC. Carrier Aggregation (CA) requirements for noise and harmonics are designed-in for best de-sense performance. Additionally, GPS and LB/HB WiFi coexistence are also designed-in for exceptional support to maintain all radio performance, even in user scenarios of simultaneous use. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard traces (high Tx–Rx isolation) inside module mitigate de-sense problems and enhance sensitivity performance.
TRx and Rx Ports: The SKY78042 provides two TRx ports.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY78042
Product Name SkyOne® Ultra Front-End Module for WCDMA / LTE Bands 26, 8, 12, 20, 28A, 28B, and GSM/EDGE 850/900 MHz
Package Type Surface Mount; MCM, 48-pad
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2417 - Skyworks Solutions, Inc.
Specs
Operating Voltage 24 volts
View Details
RF Amplifiers - AWL9581V2 - 862706-AWL9581V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details