Skyworks Solutions, Inc. SkyOne® Multimode Multiband Front-end Module for Quad-Band GSM / GPRS / EDGE – Hexa-Band (Bands I, II, III, V, VIII, XX) WCDMA / HSPA / HSPA+ / LTE SKY78015

Description
The SKY78015 SkyOne® is a hybrid, multimode, multiband Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 Ω to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78015 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78015 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands I, II, III, V, VIII and XX; operate at different power modes. The module is fully controllable via MIPI interfaces. LTE: The SKY78015 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78015 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside the module mitigate de-sense problems and enhance sensitivity performance. TRx Port: The SKY78015 provides three vacant broadband TRx ports for additional band requirements.
Request a Quote
Description
The SKY78015 SkyOne® is a hybrid, multimode, multiband Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 Ω to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78015 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78015 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands I, II, III, V, VIII and XX; operate at different power modes. The module is fully controllable via MIPI interfaces. LTE: The SKY78015 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78015 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside the module mitigate de-sense problems and enhance sensitivity performance. TRx Port: The SKY78015 provides three vacant broadband TRx ports for additional band requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne® Multimode Multiband Front-end Module for Quad-Band GSM / GPRS / EDGE – Hexa-Band (Bands I, II, III, V, VIII, XX) WCDMA / HSPA / HSPA+ / LTE - SKY78015 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne® Multimode Multiband Front-end Module for Quad-Band GSM / GPRS / EDGE – Hexa-Band (Bands I, II, III, V, VIII, XX) WCDMA / HSPA / HSPA+ / LTE
SKY78015
SkyOne® Multimode Multiband Front-end Module for Quad-Band GSM / GPRS / EDGE – Hexa-Band (Bands I, II, III, V, VIII, XX) WCDMA / HSPA / HSPA+ / LTE SKY78015
The SKY78015 SkyOne® is a hybrid, multimode, multiband Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 Ω to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78015 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78015 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands I, II, III, V, VIII and XX; operate at different power modes. The module is fully controllable via MIPI interfaces. LTE: The SKY78015 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78015 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside the module mitigate de-sense problems and enhance sensitivity performance. TRx Port: The SKY78015 provides three vacant broadband TRx ports for additional band requirements.

The SKY78015 SkyOne® is a hybrid, multimode, multiband Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 Ω to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold.
GSM / EDGE: The SKY78015 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation.
WCDMA: The SKY78015 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands I, II, III, V, VIII and XX; operate at different power modes. The module is fully controllable via MIPI interfaces.
LTE: The SKY78015 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency.
Receiver Section: The SKY78015 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside the module mitigate de-sense problems and enhance sensitivity performance.
TRx Port: The SKY78015 provides three vacant broadband TRx ports for additional band requirements.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY78015
Product Name SkyOne® Multimode Multiband Front-end Module for Quad-Band GSM / GPRS / EDGE – Hexa-Band (Bands I, II, III, V, VIII, XX) WCDMA / HSPA / HSPA+ / LTE
Frequency Range 824 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Mid- and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RF Amplifiers - 863-1876-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 750 to 870 MHz
View Details
3 suppliers
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details