Skyworks Solutions, Inc. Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39 SKY77916-21

Description
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39
Request a Quote
Description
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39 - SKY77916-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39
SKY77916-21
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39 SKY77916-21
Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39

Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77916-21
Product Name Tx-Rx Front-End Module for Quad-Band GSM / GPRS / EDGE w/ 14 Linear TRx Switch Ports, Dual-Band TD-SCDMA, and TDD LTE Band 39
Package Type Surface Mount; MCM, 38-pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers
RF Amplifiers - 863-1064-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 700 to 1200 MHz
View Details
2 suppliers
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
RF Amplifiers - ACA1206RS7P2 - 1135127-ACA1206RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 14.7 dB
View Details
4 suppliers