Skyworks Solutions, Inc.
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz)
SKY77778-11
Description
PAM for LTE FDD Band 7
Request a Quote
Email Supplier
Description
PAM for LTE FDD Band 7
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz)
SKY77778-11
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77778-11 |
|
Product Name
|
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz) |
|
Amplifier Type
|
Power Amplifier
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; SC-88
View Details
3 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; NB SOIC8
View Details
Frequency Range
1218 MHz
Minimum Gain
? to 26.7 dB
Maximum Gain
26.7 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details