Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band VIII (880–915 MHz) SKY77768

Description
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote
Description
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band VIII (880–915 MHz) - SKY77768 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band VIII (880–915 MHz)
SKY77768
SkyHi™ Power Amplifier Module for WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band VIII (880–915 MHz) SKY77768
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE

PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77768
Product Name SkyHi™ Power Amplifier Module for WCDMA/ HSDPA/ HSUPA/ HSPA+/ LTE – Band VIII (880–915 MHz)
Amplifier Type Power Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE5023L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5150 to 5850 MHz
Maximum Gain 32 dB
View Details
3 suppliers
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details