Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for LTE – Band 7 (2500–2570 MHz) SKY77767-11

Description
PAM for LTE – Band 7 (2500-2570 MHz)
Request a Quote
Description
PAM for LTE – Band 7 (2500-2570 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for LTE – Band 7 (2500–2570 MHz) - SKY77767-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for LTE – Band 7 (2500–2570 MHz)
SKY77767-11
SkyHi™ Power Amplifier Module for LTE – Band 7 (2500–2570 MHz) SKY77767-11
PAM for LTE – Band 7 (2500-2570 MHz)

PAM for LTE – Band 7 (2500-2570 MHz)

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY77767-11
RF and Wireless - RF Amplifiers SKY77767-11
PAM BAND 7 2500-2570 MHZ

PAM BAND 7 2500-2570 MHZ

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY77767-11 SKY77767-11
Product Name SkyHi™ Power Amplifier Module for LTE – Band 7 (2500–2570 MHz) RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - ALT6704RM45Q7 - 860898-ALT6704RM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details