Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band V (815–849 MHz) SKY77765

Description
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote
Description
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band V (815–849 MHz) - SKY77765 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band V (815–849 MHz)
SKY77765
SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band V (815–849 MHz) SKY77765
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE

PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77765
Product Name SkyHi™ Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band V (815–849 MHz)
Amplifier Type Power Amplifier
Frequency Range 815 to 849 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
RF Amplifiers - SE2568L-R - 028214-SE2568L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers
RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers