Skyworks Solutions, Inc. 2.4 GHz TX / RX Booster With Diversity Switch for IoT / BLE / ZigBee RFX2411N

Description
The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry with PA, LNA, and the associated matching networks with harmonic reduction all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. RFX2411N is designed for the 2.4GHz ISM band and supports standards like Bluetooth/BT EDR/ BLE, 802.15.4, ZigBee, ANT and Thread. RFX2411N is the perfect solution for applications requiring extended range and bandwidth. Typical high power applications include home and industrial automation, smart energy / smart metering, and RF4CE among others. RFX2411N interfaces seamless with low-voltage CMOS control logic, requires minimal external components, and provides even an integrated PA power detector circuit. Combining superior performance, high sensitivity, high efficiency, low noise, small form factor, low power consumption and low cost, RFX2411N provides an ideal and application-friendly solution. Features Single-Chip, Single-Die CMOS IC Transmit/Receive Switch Circuitry Antenna Diversity Switch Circuitry TX Power Amplifier or Bypass RX Low Noise Amplifier or Bypass Linearity Meeting Standards for OQPSK, DQPSK and 8DPSK Modulations Integrated Power Detector for Transmit Power Monitor and Control CMOS Control Logic ESD Protection Circuitry on All Pins RF Ports do not carry DC voltage Internal RF Decoupling on VDD Bias Pins Very Low DC Power Consumption Operation up to 125C oC ambient temperature Full On-chip Matching and Decoupling Circuitry Minimal External Components Required 50-Ohm Input / Output Matching Market Proven CMOS Technology 3 x 3 x 0.55mm Small Outline QFN-20 Package with Exposed Ground Pad Applications Home Security and Automation Lighting Smart Cities Smart Energy Connected Homes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz TX / RX Booster With Diversity Switch for IoT / BLE / ZigBee - RFX2411N - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz TX / RX Booster With Diversity Switch for IoT / BLE / ZigBee
RFX2411N
2.4 GHz TX / RX Booster With Diversity Switch for IoT / BLE / ZigBee RFX2411N
The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry with PA, LNA, and the associated matching networks with harmonic reduction all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. RFX2411N is designed for the 2.4GHz ISM band and supports standards like Bluetooth/BT EDR/ BLE, 802.15.4, ZigBee, ANT and Thread. RFX2411N is the perfect solution for applications requiring extended range and bandwidth. Typical high power applications include home and industrial automation, smart energy / smart metering, and RF4CE among others. RFX2411N interfaces seamless with low-voltage CMOS control logic, requires minimal external components, and provides even an integrated PA power detector circuit. Combining superior performance, high sensitivity, high efficiency, low noise, small form factor, low power consumption and low cost, RFX2411N provides an ideal and application-friendly solution. Features Single-Chip, Single-Die CMOS IC Transmit/Receive Switch Circuitry Antenna Diversity Switch Circuitry TX Power Amplifier or Bypass RX Low Noise Amplifier or Bypass Linearity Meeting Standards for OQPSK, DQPSK and 8DPSK Modulations Integrated Power Detector for Transmit Power Monitor and Control CMOS Control Logic ESD Protection Circuitry on All Pins RF Ports do not carry DC voltage Internal RF Decoupling on VDD Bias Pins Very Low DC Power Consumption Operation up to 125C oC ambient temperature Full On-chip Matching and Decoupling Circuitry Minimal External Components Required 50-Ohm Input / Output Matching Market Proven CMOS Technology 3 x 3 x 0.55mm Small Outline QFN-20 Package with Exposed Ground Pad Applications Home Security and Automation Lighting Smart Cities Smart Energy Connected Homes

The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry with PA, LNA, and the associated matching networks with harmonic reduction all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations.
RFX2411N is designed for the 2.4GHz ISM band and supports standards like Bluetooth/BT EDR/ BLE, 802.15.4, ZigBee, ANT and Thread. RFX2411N is the perfect solution for applications requiring extended range and bandwidth. Typical high power applications include home and industrial automation, smart energy / smart metering, and RF4CE among others. RFX2411N interfaces seamless with low-voltage CMOS control logic, requires minimal external components, and provides even an integrated PA power detector circuit. Combining superior performance, high sensitivity, high efficiency, low noise, small form factor, low power consumption and low cost, RFX2411N provides an ideal and application-friendly solution.

Features

    • Single-Chip, Single-Die CMOS IC
    • Transmit/Receive Switch Circuitry
    • Antenna Diversity Switch Circuitry
    • TX Power Amplifier or Bypass
    • RX Low Noise Amplifier or Bypass
    • Linearity Meeting Standards for OQPSK, DQPSK and 8DPSK Modulations
    • Integrated Power Detector for Transmit Power Monitor and Control
    • CMOS Control Logic
    • ESD Protection Circuitry on All Pins
    • RF Ports do not carry DC voltage
    • Internal RF Decoupling on VDD Bias Pins
    • Very Low DC Power Consumption
    • Operation up to 125C oC ambient temperature
    • Full On-chip Matching and Decoupling Circuitry
    • Minimal External Components Required
    • 50-Ohm Input / Output Matching
    • Market Proven CMOS Technology
    • 3 x 3 x 0.55mm Small Outline QFN-20 Package with Exposed Ground Pad

Applications

  • Home Security and Automation
  • Lighting
  • Smart Cities
  • Smart Energy
  • Connected Homes
Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number RFX2411N
Product Name 2.4 GHz TX / RX Booster With Diversity Switch for IoT / BLE / ZigBee
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier - SKY67304-12 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.71E6 to 2.02E6 MHz
Minimum Gain 35 dB
View Details
1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier - SKY67022-396LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1600 to 2200 MHz
Minimum Gain 17.5 dB
View Details
5 suppliers
5 GHz WLAN Front-End Module - SKY85729-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details