Skyworks Solutions, Inc. Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz) SKY77742

Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA
Request a Quote
Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz) - SKY77742 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz)
SKY77742
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz) SKY77742
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA

PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77742
Product Name Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz)
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details