Skyworks Solutions, Inc. Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band I (1920-1980 MHz) Band VIII (880-915 MHz) SKY77741

Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA
Request a Quote
Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band I (1920-1980 MHz) Band VIII (880-915 MHz) - SKY77741 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band I (1920-1980 MHz) Band VIII (880-915 MHz)
SKY77741
Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band I (1920-1980 MHz) Band VIII (880-915 MHz) SKY77741
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA

PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77741
Product Name Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band I (1920-1980 MHz) Band VIII (880-915 MHz)
Amplifier Type Power Amplifier
Frequency Range 880 to 1980 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details