Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for LTE Band 20 (832–862 MHz) SKY77736

Description
PAM for LTE Band 20 (832–862 MHz)
Request a Quote
Description
PAM for LTE Band 20 (832–862 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for LTE Band 20 (832–862 MHz) - SKY77736 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for LTE Band 20 (832–862 MHz)
SKY77736
SkyHi™ Power Amplifier Module for LTE Band 20 (832–862 MHz) SKY77736
PAM for LTE Band 20 (832–862 MHz)

PAM for LTE Band 20 (832–862 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77736
Product Name SkyHi™ Power Amplifier Module for LTE Band 20 (832–862 MHz)
Amplifier Type Power Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details
Specs
Applications RF Microwave
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Isolated Voltage Sensor - Si8931D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details