Skyworks Solutions, Inc. Power Amplifier Module for LTE FDD Band VII (2300–2400 MHz) SKY77709

Description
PAM for LTE FDD Band VII (2300-2400 MHz)
Request a Quote
Description
PAM for LTE FDD Band VII (2300-2400 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for LTE FDD Band VII (2300–2400 MHz) - SKY77709 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE FDD Band VII (2300–2400 MHz)
SKY77709
Power Amplifier Module for LTE FDD Band VII (2300–2400 MHz) SKY77709
PAM for LTE FDD Band VII (2300-2400 MHz)

PAM for LTE FDD Band VII (2300-2400 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77709
Product Name Power Amplifier Module for LTE FDD Band VII (2300–2400 MHz)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF Amplifiers - SKY65135-21 - 028795-SKY65135-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33.5 dB
View Details
3 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details