Skyworks Solutions, Inc. Power Amplifier Module for LTE FDD Band VII (2500–2570 MHz) SKY77706

Description
PAM for LTE FDD Band VII (2500-2570 MHz)
Request a Quote
Description
PAM for LTE FDD Band VII (2500-2570 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for LTE FDD Band VII (2500–2570 MHz) - SKY77706 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE FDD Band VII (2500–2570 MHz)
SKY77706
Power Amplifier Module for LTE FDD Band VII (2500–2570 MHz) SKY77706
PAM for LTE FDD Band VII (2500-2570 MHz)

PAM for LTE FDD Band VII (2500-2570 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77706
Product Name Power Amplifier Module for LTE FDD Band VII (2500–2570 MHz)
Amplifier Type Power Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
2 suppliers