Skyworks Solutions, Inc. Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz) SKY77701

Description
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote
Description
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz) - SKY77701 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz)
SKY77701
Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz) SKY77701
PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE

PAM for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77701
Product Name Power Amplifier Module for CDMA / WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band I (1920–1980 MHz)
Amplifier Type Power Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
2.30 to 2.40 GHz Small-Cell Power Amplifier Module - AWB7132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers