Skyworks Solutions, Inc.
NR Power Amplifier Module for ENDC Applications
SKY77652-31
Description
5G NR EN-DC PAM
Request a Quote
Email Supplier
Description
5G NR EN-DC PAM
Request a Quote
Email Supplier
Suppliers
NR Power Amplifier Module for ENDC Applications
SKY77652-31
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77652-31 |
|
Product Name
|
NR Power Amplifier Module for ENDC Applications |
|
Amplifier Type
|
Power Amplifier
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Maximum Gain
31 dB
View Details
3 suppliers
Applications
Mobile / Wireless Systems
Frequency Range
2400 to 2500 MHz
Package Type
Surface Mount; QFN, 16L
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
40 to 860 MHz
View Details
3 suppliers