Skyworks Solutions, Inc. Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Four Linear TRx Switch Ports SKY77584

Description
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Four Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Four Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Four Linear TRx Switch Ports - SKY77584 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Four Linear TRx Switch Ports
SKY77584
Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Four Linear TRx Switch Ports SKY77584
Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Four Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900

Tx-Rx Quad-Band Front-End Module for GSM/ GPRS w/ Four Linear TRx Switch Ports GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77584
Product Name Tx-Rx Quad-Band Front-end Module for GSM/ GPRS (824-915 MHz) (1710-1910 MHz) w/ Four Linear TRx Switch Ports
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Si8920BD-IS Isolated Amplifier - Si8920BD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details