Skyworks Solutions, Inc. Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824–915 MHz) (1710–1910 MHz) SKY77582

Description
Tx Quad-Band / Rx Dual-Band FEM for GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx Quad-Band / Rx Dual-Band FEM for GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824–915 MHz) (1710–1910 MHz) - SKY77582 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824–915 MHz) (1710–1910 MHz)
SKY77582
Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824–915 MHz) (1710–1910 MHz) SKY77582
Tx Quad-Band / Rx Dual-Band FEM for GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Tx Quad-Band / Rx Dual-Band FEM for GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77582
Product Name Tx Quad-Band / Rx Dual-Band Front-end Module for GSM / GPRS (824–915 MHz) (1710–1910 MHz)
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5502L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details