Skyworks Solutions, Inc. Tx–Rx iPAC™ Front-end Module – Quad-Band GSM/GPRS SKY77547

Description
Tx-Rx iPAC™ FEM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx iPAC™ FEM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx–Rx iPAC™ Front-end Module – Quad-Band GSM/GPRS - SKY77547 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx–Rx iPAC™ Front-end Module – Quad-Band GSM/GPRS
SKY77547
Tx–Rx iPAC™ Front-end Module – Quad-Band GSM/GPRS SKY77547
Tx-Rx iPAC™ FEM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Tx-Rx iPAC™ FEM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77547
Product Name Tx–Rx iPAC™ Front-end Module – Quad-Band GSM/GPRS
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ARA05050RS12P1 - 224970-ARA05050RS12P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5 to 100 MHz
Minimum Gain 32 dB
View Details
3 suppliers
Si8920AC-IS Isolated Amplifier - Si8920AC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2431 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27.25 dB
Maximum Gain 28.75 dB
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details