Skyworks Solutions, Inc. Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support SKY77521

Description
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support - SKY77521 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support
SKY77521
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support SKY77521
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900

Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77521
Product Name Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2574L-R - 028216-SE2574L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 MHz
Minimum Gain 28 dB
View Details
3 suppliers
RF Amplifiers - SKY65373-21 - 895258-SKY65373-21 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details