Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SKYWORKS SOLUTIONS, INC.
SKY77460 -- LIPA® MODULE FOR WCDMA / HSPA+ BAND IV (1710–1755 MHZ)
Skyworks Solutions, Inc.
LIPA® Module for WCDMA / HSPA+ Band IV (1710–1755 MHz)
SKY77460
Description
LIPA® Module for WCDMA / HSPA+
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
LIPA® Module for WCDMA / HSPA+
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
LIPA® Module for WCDMA / HSPA+ Band IV (1710–1755 MHz)
SKY77460
LIPA® Module for WCDMA / HSPA+ Band IV (1710–1755 MHz)
SKY77460
LIPA® Module for WCDMA / HSPA+
LIPA® Module for WCDMA / HSPA+
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Amplifiers
Product Number
SKY77460
Product Name
LIPA® Module for WCDMA / HSPA+ Band IV (1710–1755 MHz)
Frequency Range
1710 to 1755 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
5 GHz Low Noise Amplifier
SKY65404-31
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
4900 to 5900 MHz
Minimum Gain
13 dB
View Details
4
suppliers
Skyworks Solutions, Inc.
925 - 960 MHz Small-Cell Power Amplifier Module
AWB7129
Specs
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
925 to 960 MHz
View Details
Skyworks Solutions, Inc.
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier
SKY65601-477LF
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
1561 to 1606 MHz
Minimum Gain
16.8 dB
View Details
3
suppliers
Skyworks Solutions, Inc.
860-930 MHz RF Front-end Module
SKY65378-11
Specs
Package Type
Surface Mount; Plugin; QFN, 24-pin
Operating Voltage
4.8 volts
View Details