Skyworks Solutions, Inc. Front-end Module for LTE / EUTRAN Band V (Tx 824-849 MHz), (Rx 869-894 MHz) SKY77457

Description
FEM for LTE / E-UTRA Band V (Tx 824-849 MHz), (Rx 869-894 MHz)
Request a Quote
Description
FEM for LTE / E-UTRA Band V (Tx 824-849 MHz), (Rx 869-894 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Front-end Module for LTE / EUTRAN Band V (Tx 824-849 MHz), (Rx 869-894 MHz) - SKY77457 - Skyworks Solutions, Inc.
Irvine, CA, United States
Front-end Module for LTE / EUTRAN Band V (Tx 824-849 MHz), (Rx 869-894 MHz)
SKY77457
Front-end Module for LTE / EUTRAN Band V (Tx 824-849 MHz), (Rx 869-894 MHz) SKY77457
FEM for LTE / E-UTRA Band V (Tx 824-849 MHz), (Rx 869-894 MHz)

FEM for LTE / E-UTRA Band V (Tx 824-849 MHz), (Rx 869-894 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77457
Product Name Front-end Module for LTE / EUTRAN Band V (Tx 824-849 MHz), (Rx 869-894 MHz)
Frequency Range 824 to 894 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers
RF Amplifiers - 863-1363-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
3 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details