Skyworks Solutions, Inc. LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ Band V (824–849 MHz) SKY77448

Description
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
Request a Quote
Description
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ Band V (824–849 MHz) - SKY77448 - Skyworks Solutions, Inc.
Irvine, CA, United States
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ Band V (824–849 MHz)
SKY77448
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ Band V (824–849 MHz) SKY77448
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+

LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77448
Product Name LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ Band V (824–849 MHz)
Frequency Range 824 to 849 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
1.93 - 1.995 GHz Infrastructure Small-Cell Power Amplifier Module - AWB7223 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1930 to 1995 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details